NEN-EN 1007-6

Advanced technical ceramic - Ceramic composites - Methods of test for reinforcements - Part 6: Determination of tensile properties of filaments at high temperature

active, Most Current
Organization: NEN
Publication Date: 1 December 2007
Status: active
Page Count: 33
ICS Code (Advanced ceramics): 81.060.30
scope:

This European Standard specifies the conditions for measurement of tensile properties of single filament of ceramic fibres at high temperature in air or inert atmosphere (vacuum or controlled atmosphere). The method applies to continuous ceramic filaments taken from tows, yarns, staple fibre, braids and knitting, that have strain to fracture less or equal to 5 % and show linear elastic behaviour to fracture. The method does not apply to testing for homogeneity of strength properties of fibres, nor does it assess the effects of volume under stress. Statistical aspects of fibre failure are not included. Two methods are proposed depending on the temperature of the filament end: - Hot end method: this method allows determination of tensile strength, of Young's modulus and of the stress strain curve. - Cold end method.

Document History

NEN-EN 1007-6
December 1, 2007
Advanced technical ceramic - Ceramic composites - Methods of test for reinforcements - Part 6: Determination of tensile properties of filaments at high temperature
This European Standard specifies the conditions for measurement of tensile properties of single filament of ceramic fibres at high temperature in air or inert atmosphere (vacuum or controlled...
May 1, 2007
Advanced technical ceramic - Ceramic composites - Methods of test for reinforcement - Part 6: Determination of tensile properties of filament at high temperature
This European Standard specifies the conditions for measurement of tensile properties of single filament of ceramic fibres at high temperature in air or inert atmosphere (vacuum or controlled...

References

Advertisement