NEN 10811-3-1

Electric cables - Insulating and sheathing materials - Common test methods - Part 3: Methods specific to PVC compounds - Section 1: Pressure test at high temperature - Tests for resistance to cracking

inactive
Organization: NEN
Publication Date: 1 January 1996
Status: inactive
ICS Code (Cables): 29.060.20
scope:

Is intended to replace eventually in conjunction with the other parts of this standard the IEC 538 and IEC 540. Gives for this reason in Appendix A cross-references between the relevant clauses in all three publications. Lays down methods for testing materials of electric cables for power distribution and telecommunications including cables used on ships. Specifies conditioning values and testing parameters which are applicable to the most common types of insulating and sheathing compounds and of cables wires and cords.

Document History

October 1, 1996
Insulating and sheathing materials of electric cables - Common test methods - Part 3: Methods specific to PVC compounds - Section 1: Pressure test at high temperature - Tests for resistance to cracking
A description is not available for this item.
NEN 10811-3-1
January 1, 1996
Electric cables - Insulating and sheathing materials - Common test methods - Part 3: Methods specific to PVC compounds - Section 1: Pressure test at high temperature - Tests for resistance to cracking
Is intended to replace eventually in conjunction with the other parts of this standard the IEC 538 and IEC 540. Gives for this reason in Appendix A cross-references between the relevant clauses in...
March 1, 1989
Electric cables - Insulating and sheathing materials - Part 3: Test methods specific to PVC compounds - Section 1: Pressure test at high temperature - Resistance to cracking
This standard specifies the test methods to be used testing polymeric insulating and sheathing materials of electric cables for power distribution and telecommunications including cables used on...
Advertisement