NEN 6414
Water and sludge - Determination of temperature
inactive
| Organization: | NEN |
| Publication Date: | 1 January 1988 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Examination of water for chemical substances): | 13.060.50 |
scope:
This standard describes a method to determine the temperature of water and sludge at the sampling spot. It applies to any kind of water as well as liquid sludge in the temperature range of -5° to 50°C.
Document History
December 1, 2008
Water and sludge - Determination of temperature
This standard describes a method for the determination of the temperature of water and sludge at the sampling spot. It applies to any kind of water as well as liquid sludge in the temperature range...
December 1, 2007
Water and sludge - Determination of temperature
This standard describes a method for the determination of the temperature of water and sludge at the sampling spot. It applies to any kind of water as well as liquid sludge in the temperature range...
NEN 6414
January 1, 1988
Water and sludge - Determination of temperature
This standard describes a method to determine the temperature of water and sludge at the sampling spot. It applies to any kind of water as well as liquid sludge in the temperature range of -5° to...