NEN 6414

Water and sludge - Determination of temperature

active, Most Current
Organization: NEN
Publication Date: 1 December 2008
Status: active
Page Count: 7
ICS Code (Examination of physical properties of water): 13.060.60
scope:

This standard describes a method for the determination of the temperature of water and sludge at the sampling spot. It applies to any kind of water as well as liquid sludge in the temperature range of -5° to 50° C.

Document History

NEN 6414
December 1, 2008
Water and sludge - Determination of temperature
This standard describes a method for the determination of the temperature of water and sludge at the sampling spot. It applies to any kind of water as well as liquid sludge in the temperature range...
December 1, 2007
Water and sludge - Determination of temperature
This standard describes a method for the determination of the temperature of water and sludge at the sampling spot. It applies to any kind of water as well as liquid sludge in the temperature range...
January 1, 1988
Water and sludge - Determination of temperature
This standard describes a method to determine the temperature of water and sludge at the sampling spot. It applies to any kind of water as well as liquid sludge in the temperature range of -5° to...
Advertisement