NEN 7212

Rubber seals in distribution systems for natural gas

inactive
Organization: NEN
Publication Date: 1 March 1987
Status: inactive
Page Count: 12
ICS Code (Seals for pipe and hose assemblies): 23.040.80
ICS Code (Rubber): 83.060
ICS Code (Gas supply systems): 91.140.40
scope:

Gives the general requirements for the construction, the material and the corresponding test methods for solid rubber seals in flange connections, connection accessories, junction accessories, couplers and such like which are used in underground gas mains and service piping with pressures up to and including 8 bar within a temperature range of -10 °C to 50 °C.

Document History

March 1, 1987
Rubber seals in distribution systems for natural gas
Gives the general requirements for the construction, the material and the corresponding test methods for solid rubber seals in flange connections, connection accessories, junction accessories,...
NEN 7212
March 1, 1987
Rubber seals in distribution systems for natural gas
Gives the general requirements for the construction, the material and the corresponding test methods for solid rubber seals in flange connections, connection accessories, junction accessories,...

References

Advertisement