NEN 7212
Rubber seals in distribution systems for natural gas
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 March 1987 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Seals for pipe and hose assemblies): | 23.040.80 |
| ICS Code (Rubber): | 83.060 |
| ICS Code (Gas supply systems): | 91.140.40 |
scope:
Gives the general requirements for the construction, the material and the corresponding test methods for solid rubber seals in flange connections, connection accessories, junction accessories, couplers and such like which are used in underground gas mains and service piping with pressures up to and including 8 bar within a temperature range of -10 °C to 50 °C.
Document History
NEN 7212
March 1, 1987
Rubber seals in distribution systems for natural gas
Gives the general requirements for the construction, the material and the corresponding test methods for solid rubber seals in flange connections, connection accessories, junction accessories,...
March 1, 1987
Rubber seals in distribution systems for natural gas
Gives the general requirements for the construction, the material and the corresponding test methods for solid rubber seals in flange connections, connection accessories, junction accessories,...