NEN-EN 10246-7
Non destructive testing of steel tubes - Part 7: Automatic full peripheral ultrasonic testing of seamless and welded (except submerged arc welded) steel tubes for the detection of longitudinal imperfections
| Organization: | NEN |
| Publication Date: | 1 October 2005 |
| Status: | inactive |
| Page Count: | 13 |
| ICS Code (Iron and steel pipes): | 23.040.10 |
| ICS Code (Non-destructive testing of metals): | 77.040.20 |
scope:
This part of EN 10246 specifies the requirements for automatic full peripheral ultrasonic shear wave (including phased array technique) and Lamb wave testing of seamless and welded steel tubes, with the exception of submerged arc-weld (SAW) tubes, for the detection of longitudinal imperfections. This European Standard specifies acceptance levels and calibration procedures. This part of EN 10246 is applicable to the inspection of tubes with an outside diameter >10 mm, and with an outside diameter-to-thicknes
Document History