NEN-EN 10246-7
Non-destructive testing of steel tubes - Part 7: Automatic full peripheral ultrasonic testing of seamless and welded (except submerged arc welded) steel tubes for the detection of longitudinal imperfections
| Organization: | NEN |
| Publication Date: | 1 September 1996 |
| Status: | inactive |
| Page Count: | 11 |
| ICS Code (Iron and steel pipes): | 23.040.10 |
| ICS Code (Non-destructive testing of metals): | 77.040.20 |
| ICS Code (Steels for pressure purposes): | 77.140.30 |
scope:
Specifies the requirements for automatic full peripheral ultrasonic shear wave testing of seamless and welded steel tubes, with the exception of submerged arc-weld (SAW) tubes, for the detection of longitudinal imperfections according to six different acceptance levels. This part is applicable to the inspection of tubes with an outside diameter greater than 10 mm, and with an outside diameter-to-thicknes
Document History