NEN-EN 12532
Castors and wheels - Test procedures and apparatus
inactive
| Organization: | NEN |
| Publication Date: | 1 September 1996 |
| Status: | inactive |
| ICS Code (Industrial trucks): | 53.060 |
| ICS Code (Housings, enclosures, other machine parts): | 21.180 |
scope:
Specifies the technical requirements, the appropriate dimensions and the requirements for testing. Applies to castors and wheels (which may include accessories) for manually propelled or power towed industrial applications up to 1,1 m/s (4 km/h). This standard does not apply to castors and wheels for furniture, swivel chairs, institutional, hospital beds and driven applications.
Document History
July 1, 2005
Castors and wheels - Castors and wheels for applications up to 1,1 m/s (4 km/h)
A description is not available for this item.
October 1, 1998
Castors and wheels - Castors and wheels for applications up to 1,1 m/s (4 km/h)
Specifies the technical requirements, the appropriate dimensions and the requirements for testing. Applies to castors and wheels (which may include accessories) for manually propelled or power towed...
NEN-EN 12532
September 1, 1996
Castors and wheels - Test procedures and apparatus
Specifies the technical requirements, the appropriate dimensions and the requirements for testing. Applies to castors and wheels (which may include accessories) for manually propelled or power towed...