NEN-EN 12532/C1
Castors and wheels - Castors and wheels for applications up to 1,1 m/s (4 km/h)
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 July 2005 |
| Status: | active |
| Page Count: | 4 |
| ICS Code (Industrial trucks): | 53.060 |
| ICS Code (Housings, enclosures, other machine parts): | 21.180 |
Document History
NEN-EN 12532/C1
July 1, 2005
Castors and wheels - Castors and wheels for applications up to 1,1 m/s (4 km/h)
A description is not available for this item.
October 1, 1998
Castors and wheels - Castors and wheels for applications up to 1,1 m/s (4 km/h)
Specifies the technical requirements, the appropriate dimensions and the requirements for testing. Applies to castors and wheels (which may include accessories) for manually propelled or power towed...
September 1, 1996
Castors and wheels - Test procedures and apparatus
Specifies the technical requirements, the appropriate dimensions and the requirements for testing. Applies to castors and wheels (which may include accessories) for manually propelled or power towed...