NEN-EN 1254-5

Copper and copper alloys - Plumbing fittings - Part 5: Fittings with short ends for capillary brazing to copper tubes

inactive
Organization: NEN
Publication Date: 1 January 1994
Status: inactive
ICS Code (Metal fittings): 23.040.40
scope:

Specifies materials, assembly dimensions and tolerances and test requirements for fittings of copper and copper alloys with or without plating. Maximum permissible temperatures and pressures are also established. Specifies connection end dimensions of short cup ends suitable only for brazing, for the purposes of joining copper tubes specified in EN 1057. Fittings may comprise a combination of any of the end types specified in EN 1254-1 to EN 1254-4 or other standards. The standard establishes a designation system for the fittings.

Document History

June 1, 2021
Copper and copper alloys - Plumbing fittings - Part 5: Capillary fittings with short ends for brazing to copper tubes
This document specifies product characteristics, assessment methods, compliance criteria of the test results and a designation system for capillary fittings with short ends for brazing to copper...
July 1, 2019
Copper and copper alloys - Plumbing fittings - Part 5: Capillary fittings with short ends for brazing to copper tubes
This document specifies product characteristics, assessment methods, compliance criteria and a designation system for capillary fittings with short ends for brazing to copper tubes e.g. EN 1057, EN...
May 1, 2007
Copper and copper alloys - Plumbing fittings - Part 5: Fittings with short ends for capillary brazing to copper tubes
This European Standard specifies materials, assembly dimensions and tolerances and test requirements for fittings of copper and copper alloys with or without plating or coating. This Part of EN 1254...
February 1, 1998
Copper and copper alloys - Plumbing fittings - Part 5: Fittings with short ends for capillary brazing to copper tubes
Specifies materials, assembly dimensions and tolerances and test requirements for fittings of copper and copper alloys with or without plating. Maximum permissible temperatures and pressures are also...
NEN-EN 1254-5
January 1, 1994
Copper and copper alloys - Plumbing fittings - Part 5: Fittings with short ends for capillary brazing to copper tubes
Specifies materials, assembly dimensions and tolerances and test requirements for fittings of copper and copper alloys with or without plating. Maximum permissible temperatures and pressures are also...
Advertisement