NEN-EN 1254-5
Copper and copper alloys - Plumbing fittings - Part 5: Fittings with short ends for capillary brazing to copper tubes
| Organization: | NEN |
| Publication Date: | 1 February 1998 |
| Status: | inactive |
| Page Count: | 29 |
| ICS Code (Metal fittings): | 23.040.40 |
scope:
Specifies materials, assembly dimensions and tolerances and test requirements for fittings of copper and copper alloys with or without plating. Maximum permissible temperatures and pressures are also established. Specifies connection end dimensions of short cup ends suitable only for brazing, for the purposes of joining copper tubes specified in EN 1057. Fittings may comprise a combination of any of the end types specified in EN 1254-1 to EN 1254-4 or other standards. The standard establishes a designation system for the fittings.
Document History