NEN-EN 12697-20
Bituminous mixtures - Test methods for hot mix asphalt - Part 20: Indentation using cube or marshall specimen
inactive
| Organization: | NEN |
| Publication Date: | 1 November 1999 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Road construction materials): | 93.080.20 |
scope:
This European Standard describes a test method for determining the depth of indentation of mastic asphalt and rolled asphalt, when force is applied to them via a cylindrical indentor pin with a circular flat-ended base. This European Standard applies to aggregates of maximum nominal size less or equal to 16 mm.
Document History
March 1, 2020
Bituminous mixtures - Test methods - Part 20: Indentation using cube or Marshall specimens
This document specifies a test method for determining the depth of indentation of mastic asphalt and other asphalt, when force is applied to them via a cylindrical indentor pin with a circular...
April 1, 2012
Bituminous mixtures - Test methods for hot mix asphalt - Part 20: Indentation using cube or cylindrical specimens (CY)
This European Standard specifies a test method for determining the depth of indentation of mastic asphalt and other asphalt, when force is applied to them via a cylindrical indentor pin with a...
September 1, 2011
Bituminous mixtures - Test methods for hot mix asphalt - Part 20: Indentation using cube or cylindrical specimens (CY)
This European Standard specifies a test method for determining the depth of indentation of mastic asphalt and other asphalt, when force is applied to them via a cylindrical indentor pin with a...
January 1, 2004
Bituminous mixtures - Test methods for hot mix asphalt - Part 20: Indentation using cube or Marshall specimens
This European Standard describes a test method for determining the depth of indentation of mastic asphalt and rolled asphalt, when force is applied to them via a cylindrical indentor pin with a...
NEN-EN 12697-20
November 1, 1999
Bituminous mixtures - Test methods for hot mix asphalt - Part 20: Indentation using cube or marshall specimen
This European Standard describes a test method for determining the depth of indentation of mastic asphalt and rolled asphalt, when force is applied to them via a cylindrical indentor pin with a...