NEN-EN 12697-20

Bituminous mixtures - Test methods - Part 20: Indentation using cube or Marshall specimens

active, Most Current
Organization: NEN
Publication Date: 1 March 2020
Status: active
Page Count: 20
ICS Code (Road construction materials): 93.080.20
scope:

This document specifies a test method for determining the depth of indentation of mastic asphalt and other asphalt, when force is applied to them via a cylindrical indentor pin with a circular flat-ended base. This document applies to aggregates of maximum nominal size less than or equal to 16 mm.

Document History

NEN-EN 12697-20
March 1, 2020
Bituminous mixtures - Test methods - Part 20: Indentation using cube or Marshall specimens
This document specifies a test method for determining the depth of indentation of mastic asphalt and other asphalt, when force is applied to them via a cylindrical indentor pin with a circular...
April 1, 2012
Bituminous mixtures - Test methods for hot mix asphalt - Part 20: Indentation using cube or cylindrical specimens (CY)
This European Standard specifies a test method for determining the depth of indentation of mastic asphalt and other asphalt, when force is applied to them via a cylindrical indentor pin with a...
September 1, 2011
Bituminous mixtures - Test methods for hot mix asphalt - Part 20: Indentation using cube or cylindrical specimens (CY)
This European Standard specifies a test method for determining the depth of indentation of mastic asphalt and other asphalt, when force is applied to them via a cylindrical indentor pin with a...
January 1, 2004
Bituminous mixtures - Test methods for hot mix asphalt - Part 20: Indentation using cube or Marshall specimens
This European Standard describes a test method for determining the depth of indentation of mastic asphalt and rolled asphalt, when force is applied to them via a cylindrical indentor pin with a...
November 1, 1999
Bituminous mixtures - Test methods for hot mix asphalt - Part 20: Indentation using cube or marshall specimen
This European Standard describes a test method for determining the depth of indentation of mastic asphalt and rolled asphalt, when force is applied to them via a cylindrical indentor pin with a...

References

Advertisement