NEN-EN 12789

Advanced technical ceramics - Mechanical properties of ceramic composites at high temperature under air at atmospheric pressure - Determination of flexural strength

active, Most Current
Organization: NEN
Publication Date: 1 November 2002
Status: active
Page Count: 17
ICS Code (Advanced ceramics): 81.060.30
scope:

This standard specifies the conditions for determination of the flexural strength of ceramic matrix composite materials with continuous fibre reinforcement under three-point or four-point bending for temperatures up to 1700#C in air at atmospheric pressure. This Prestandard applies to all ceramic matrix composites with a continuous fibre reinforcement, unidirectional (1D), bidirectional (2D), and tridirectional (xD, with 2

Document History

NEN-EN 12789
November 1, 2002
Advanced technical ceramics - Mechanical properties of ceramic composites at high temperature under air at atmospheric pressure - Determination of flexural strength
This standard specifies the conditions for determination of the flexural strength of ceramic matrix composite materials with continuous fibre reinforcement under three-point or four-point bending for...

References

Advertisement