NEN - NVN-ENV 12789
Advanced technical ceramics - Mechanical properties of ceramic composites at high temperature under air at atmospheric pressure - Determination of flexural strength
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 June 1998 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Other standards related to ceramics): | 81.060.99 |
scope:
Specifies the conditions for determination of the flexural strength of ceramic matrix composite materials with continuous fibre reinforcement under three-point of four-point bending for temperatures up to 1700°C in air at atmospheric pressure.
Document History
NVN-ENV 12789
June 1, 1998
Advanced technical ceramics - Mechanical properties of ceramic composites at high temperature under air at atmospheric pressure - Determination of flexural strength
Specifies the conditions for determination of the flexural strength of ceramic matrix composite materials with continuous fibre reinforcement under three-point of four-point bending for temperatures...