NEN-EN 13001-3-1
Cranes - General Design - Part 3-1: Limit States and proof competence of steel structure
| Organization: | NEN |
| Publication Date: | 1 April 2012 |
| Status: | inactive |
| Page Count: | 114 |
| ICS Code (Cranes): | 53.020.20 |
scope:
This European Standard is to be used together with EN 13001-1 and EN 13001-2 and as such they specify general conditions, requirements and methods to prevent mechanical hazards of cranes by design and theoretical verification. The following is a list of significant hazardous situations and hazardous events that could result in risks to persons during intended use and reasonably foreseeable misuse. Clauses 4 to 8 of this standard are necessary to reduce or eliminate risks associated with the following hazards: a) exceeding the limits of strength (yield, ultimate, fatigue); b) exceeding temperature limits of material or components; c) elastic instability of the crane or its parts (buckling, bulging).
Document History