NEN-EN 13001-3-1

Cranes - General design - Part 3-1: Limit states and proof competence of steel structure

pending
Organization: NEN
Publication Date: 1 June 2022
Status: pending
Page Count: 132
ICS Code (Cranes): 53.020.20
scope:

This document specifies limit states, requirements and methods to prevent mechanical hazards in steel structures of cranes by design and theoretical proof of competence.

The significant hazardous situations and hazardous events that could result in risks to persons during intended use are identified in Annex L. Clauses 4 to 8 of this document provide requirements and methods to reduce or eliminate these risks:

a) exceeding the limits of strength (yield, ultimate, fatigue);

b) exceeding temperature limits of material or components;

c) elastic instability of the crane or its parts (buckling, bulging).

This document is not applicable to cranes which are designed before the date of its publication as EN and serves as reference base for the European Standards for particular crane types (see Annex K).

NOTE This document deals only with the limit state method in accordance with EN 13001-1:2015.

Document History

NEN-EN 13001-3-1
June 1, 2022
Cranes - General design - Part 3-1: Limit states and proof competence of steel structure
This document specifies limit states, requirements and methods to prevent mechanical hazards in steel structures of cranes by design and theoretical proof of competence. The significant hazardous...
January 1, 2018
Cranes - General Design - Part 3-1: Limit States and proof competence of steel structure
NEN-EN 13001-3-1+A2 is to be used together with EN 13001-1 and EN 13001-2 and as such they specify general conditions, requirements and methods to prevent mechanical hazards of cranes by design and...
April 1, 2016
Cranes - General Design - Part 3-1: Limit States and proof competence of steel structure
A description is not available for this item.
August 1, 2013
Cranes - General Design - Part 3-1: Limit States and proof competence of steel structure
This European Standard is to be used together with EN 13001-1 and EN 13001-2 and as such they specify general conditions, requirements and methods to prevent mechanical hazards of cranes by design...
January 1, 2013
Cranes - General Design - Part 3-1: Limit States and proof competence of steel structure
A description is not available for this item.
April 1, 2012
Cranes - General Design - Part 3-1: Limit States and proof competence of steel structure
This European Standard is to be used together with EN 13001-1 and EN 13001-2 and as such they specify general conditions, requirements and methods to prevent mechanical hazards of cranes by design...
July 1, 2010
Cranes - General Design - Part 3-1: Limit States and proof competence of steel structure
This European Standard is to be used together with EN 13001-1 and EN 13001-2 and as such they specify general conditions, requirements and methods to prevent mechanical hazards of cranes by design...
September 1, 2008
Cranes - General design - Part 3-1: Limit states and proof of competence of steel structures
This European Standard is to be used together with Part 1 and Part 2 and as such they specify general conditions, requirements and methods to prevent mechanical hazards of cranes by design and...

References

Advertisement