NEN-EN 13445-1
Unfired pressure vessels - Part 1: General
| Organization: | NEN |
| Publication Date: | 1 June 2002 |
| Status: | inactive |
| Page Count: | 17 |
| ICS Code (Pressure vessels): | 23.020.30 |
scope:
Defines the terms, definitions, symbols and units that are used throughout the EN 13445. Als gives guidelines on the principles on which each part of the standard has been based. This information is aimed to aid th user of the EN 13445. This standard applies to unfired pressure vessels subject to a maximum allowable pressure greater than 0,5 bar gauge but may be used for vessels operating at lower pressures, including vacuum.
Document History