NEN-EN 13445-1
Unfired pressure vessels - Part 1: General (Issue 3:2016)
| Organization: | NEN |
| Publication Date: | 1 September 2016 |
| Status: | inactive |
| Page Count: | 47 |
| ICS Code (Pressure vessels): | 23.020.30 |
scope:
NEN-EN 13445-1 defines the terms, definitions, quantities, symbols and units that are used throughout the EN 13445. It also contains instructions on how to use the standard (Annex A) as well as an index which covers the whole standard (Annex B). This information is aimed to aid the user of the EN 13445. This European Standard applies to unfired pressure vessels with a maximum allowable pressure greater than 0,5 bar gauge but may be used for vessels operating at lower pressures, including vacuum
Document History