NEN-EN 1370

Founding - Examination of surface condition

inactive
Organization: NEN
Publication Date: 1 July 2010
Status: inactive
Page Count: 15
ICS Code (Properties of surfaces): 17.040.20
ICS Code (Equipment for the metallurgical industry): 77.180
scope:

This European Standard specifies methods for the examination of surface condition (roughness and surface discontinuities) of castings. This European Standard is applicable to all cast metals and all casting processes except die casting. The surface roughness of a casting is influenced by the manufacturing process (moulding, grinding, finishing, etc.), the moulding materials used (sand, coating, etc.), the production equipment available and the alloy cast. Depending on the applications of the casting, the surface requirements are related to mechanical loadings, appearance, surface treatment, etc. Since cast surfaces do not exhibit the same cyclic character as machined surfaces it is difficult to evaluate their roughness using conventional mechanical, optical, or pneumatic devices. Other optical/electronic means are now available for measuring surface roughness of cast surfaces. For the ease of use, visual tactile comparators are preferred. Moreover, in order to take into account the irregularities on as-cast surfaces, ground surfaces or other means of finishing of castings, comparators should have relatively large dimensions in order to make them more reliable and their results repeatable and consistent.

Document History

January 1, 2012
Founding - Examination of surface condition
This European Standard specifies methods for the examination of surface condition (roughness and surface discontinuities) of castings. This European Standard is applicable to all cast metals and all...
NEN-EN 1370
July 1, 2010
Founding - Examination of surface condition
This European Standard specifies methods for the examination of surface condition (roughness and surface discontinuities) of castings. This European Standard is applicable to all cast metals and all...
March 1, 1997
Foundry - Surface roughness inspection by visualtactile comparators
Describes a method for the evaluation of casting roughness by means of visual ractile comparators. The method is applicable to all casting processes (except pressure die casting) for all cast...
March 1, 1997
Foundry - Surface roughness inspection by visualtactile comparators
Describes a method for the evaluation of casting roughness by means of visual ractile comparators. The method is applicable to all casting processes (except pressure die casting) for all cast...
March 1, 1994
Foundry - Surface roughness inspection by visualtactile comparators
Describes a method for the evaluation of casting roughness by means of visual ractile comparators. The method is applicable to all casting processes (except pressure die casting) for all cast...

References

Advertisement