NEN-EN 1370
Foundry - Surface roughness inspection by visualtactile comparators
| Organization: | NEN |
| Publication Date: | 1 March 1997 |
| Status: | inactive |
| Page Count: | 9 |
| ICS Code (Properties of surfaces): | 17.040.20 |
| ICS Code (Moulding equipment): | 25.120.30 |
scope:
Describes a method for the evaluation of casting roughness by means of visual ractile comparators. The method is applicable to all casting processes (except pressure die casting) for all cast materials. The method can be used for the assessment of castings or areas of castings in the as-cast condition (beyond removal of casting appendages, such as gates, risers and flash and removal of residues of the moulding material).
Document History