NEN-EN 1453-1

Plastics piping systems with structured-wall pipes for soil and waste discharge (low and high temperature) inside buildings - Unplasticized poly(vinyl chloride) (PVC-U) - Part 1: Specifications for pipes and the system

inactive
Organization: NEN
Publication Date: 1 October 2014
Status: inactive
Page Count: 33
ICS Code (Drainage systems): 91.140.80
ICS Code (Pipeline components and pipelines in general): 23.040.01
ICS Code (Pipelines and its parts for external sewage systems): 23.040.05
scope:

NEN-EN 1453-1 specifies the requirements for structured-wall unplasticized poly(vinyl chloride) (PVC-U) pipes and the system intended to be used for soil and waste discharge applications (low and high temperature) inside buildings (application area code "B"). This part of EN 1453 is also applicable to structured-wall unplasticized poly(vinyl chloride) (PVC-U) pipes, and the system intended for the following purposes: - ventilating part of the pipework in association with discharge applications; - rainwater pipework inside building. It also specifies the test parameters for the test methods referred to in this standard. This standard covers a range of nominal sizes and gives recommendations concerning colours. For external above ground application additional requirements depending on the climatic conditions should be agreed between the manufacturer and the user.

Document History

July 1, 2017
Plastics piping systems with structured-wall pipes for soil and waste discharge (low and high temperature) inside buildings - Unplasticized poly(vinyl chloride) (PVC-U) - Part 1: Specifications for pipes and the system
A description is not available for this item.
January 1, 2017
Plastics piping systems with structured-wall pipes for soil and waste discharge (low and high temperature) inside buildings - Unplasticized poly(vinyl chloride) (PVC-U) - Part 1: Specifications for pipes and the system
NEN-EN 1453-1 specifies the requirements for structured-wall unplasticized poly(vinyl chloride) (PVC-U) pipes and the system intended to be used for soil and waste discharge applications (low and...
NEN-EN 1453-1
October 1, 2014
Plastics piping systems with structured-wall pipes for soil and waste discharge (low and high temperature) inside buildings - Unplasticized poly(vinyl chloride) (PVC-U) - Part 1: Specifications for pipes and the system
NEN-EN 1453-1 specifies the requirements for structured-wall unplasticized poly(vinyl chloride) (PVC-U) pipes and the system intended to be used for soil and waste discharge applications (low and...
March 1, 2000
Plastics piping systems with structured-wall pipes for soil and waste discharge (low and high temperature) inside buildings - Unplasticized poly(vinyl chloride)(PVC-U) - Part 1: Specifications for pipes and the system
Specifies the requirements for pipes and the system of unplasticized poly(vinyl chloride) (PVC-U) piping systems with structured-wall pipes intended to be used for soil and waste discharge (low and...
June 1, 1994
Plastics piping systems with structured wall pipes for soil and waste discharge (low and high temperature) within the building structure - Unplastized poly(vinyl chloride)(PVC-U) - Part 1: General
Specifies the requirements for pipes and the system of unplasticized poly(vinyl chloride) (PVC-U) piping systems with structured-wall pipes intended to be used for soil and waste discharge (low and...
Advertisement