NEN-EN 1453-1
Plastics piping systems with structured-wall pipes for soil and waste discharge (low and high temperature) inside buildings - Unplasticized poly(vinyl chloride)(PVC-U) - Part 1: Specifications for pipes and the system
inactive
| Organization: | NEN |
| Publication Date: | 1 March 2000 |
| Status: | inactive |
| Page Count: | 30 |
| ICS Code (Drainage systems): | 91.140.80 |
| ICS Code (Pipelines and its parts for external sewage systems): | 23.040.05 |
scope:
Specifies the requirements for pipes and the system of unplasticized poly(vinyl chloride) (PVC-U) piping systems with structured-wall pipes intended to be used for soil and waste discharge (low and high temperature) inside buildings.
Document History
July 1, 2017
Plastics piping systems with structured-wall pipes for soil and waste discharge (low and high temperature) inside buildings - Unplasticized poly(vinyl chloride) (PVC-U) - Part 1: Specifications for pipes and the system
A description is not available for this item.
January 1, 2017
Plastics piping systems with structured-wall pipes for soil and waste discharge (low and high temperature) inside buildings - Unplasticized poly(vinyl chloride) (PVC-U) - Part 1: Specifications for pipes and the system
NEN-EN 1453-1 specifies the requirements for structured-wall unplasticized poly(vinyl chloride) (PVC-U) pipes and the system intended to be used for soil and waste discharge applications (low and...
October 1, 2014
Plastics piping systems with structured-wall pipes for soil and waste discharge (low and high temperature) inside buildings - Unplasticized poly(vinyl chloride) (PVC-U) - Part 1: Specifications for pipes and the system
NEN-EN 1453-1 specifies the requirements for structured-wall unplasticized poly(vinyl chloride) (PVC-U) pipes and the system intended to be used for soil and waste discharge applications (low and...
NEN-EN 1453-1
March 1, 2000
Plastics piping systems with structured-wall pipes for soil and waste discharge (low and high temperature) inside buildings - Unplasticized poly(vinyl chloride)(PVC-U) - Part 1: Specifications for pipes and the system
Specifies the requirements for pipes and the system of unplasticized poly(vinyl chloride) (PVC-U) piping systems with structured-wall pipes intended to be used for soil and waste discharge (low and...
June 1, 1994
Plastics piping systems with structured wall pipes for soil and waste discharge (low and high temperature) within the building structure - Unplastized poly(vinyl chloride)(PVC-U) - Part 1: General
Specifies the requirements for pipes and the system of unplasticized poly(vinyl chloride) (PVC-U) piping systems with structured-wall pipes intended to be used for soil and waste discharge (low and...