NEN-EN 15194+A1

Cycles - Electrically power assisted cycles - EPAC Bicycles

inactive
Organization: NEN
Publication Date: 1 December 2011
Status: inactive
Page Count: 38
ICS Code (Cycles): 43.150
ICS Code (Electric road vehicles): 43.120
scope:

This European Standard NEN-EN 15194:2009+A1:2011 is intended to cover electrically power assisted cycles of a type which have a maximum continuous rated power of 0,25 kW, of which the output is progressively reduced and finally cut off as the vehicle reaches a speed of 25 km/h, or sooner, if the cyclist stops pedalling. This European Standard specifies safety requirements and test methods for the assessment of the design and assembly of electrically power assisted bicycles and sub-assemblies for systems using battery voltage up to 48 VDC or integrated a battery charger with a 230 V input. This European Standard specifies requirements and test methods for engine power management systems, electrical circuits including the charging system for the assessment of the design and assembly of electrically power assisted cycles and sub-assemblies for systems having a voltage up to and including 48 VDC or integrated a battery charger with a 230 V input. This European Standard gives requirements for electric power assisted cycles (EPAC). This European Standard has been developed in response to demand throughout Europe. Its aim is to provide a standard for the assessment of electrically powered cycles of a type which are excluded from type approval by Directive 2002/24/EC. Due to the limitation of the voltage to 48 VDC, there are no special requirements applicable to the EPAC in regard to protection against electrical hazards. EPACs are vehicles which use the same traffic areas as cars, lorries and motorcycles, which is predominantly the street. For this reason the products concerning EMC-testing have the same basic conditions. Chapter 8 of the EC Directive 97/24 contains a very high value concerning the immunity test of electronic components with 30 V/m, nevertheless based on the application area it comes up of the implementation. Manipulation of the electronic system of EPAC by other source of interference in the scope of the public road traffic could signify considerable risks of safety regulations for the user of EPAC. The standards EN 61000-6-1 as well as EN 61000-6-3 are standards for appliances in residential, commercial and light-industrial environments which do not reach the values for the EMC immunity-test necessary in the road traffic area. In these standards the EMC immunity of the electric and electronic systems will be tested only with 3 V/m, which is the tenth part of the requirements in chapter 8 of the EC Directive 97/24. These standards are unsuitable to obtain the urgent and necessary security level.

Document History

August 1, 2023
Cycles - Electrically power assisted cycles - EPAC Bicycles
This European Standard applies to EPAC bicycles for private and commercial use with exception of EPAC intended for hire from unattended station. This European Standard is intended to cover all...
March 1, 2022
Cycles - Electrically power assisted cycles - EPAC Bicycles
A description is not available for this item.
November 1, 2021
Cycles - Electrically power assisted cycles - EPAC Bicycles
A description is not available for this item.
October 1, 2017
Cycles - Electrically power assisted cycles - EPAC Bicycles
NEN-EN 15194 applies to EPAC bicycles for private and commercial use with exception of EPAC intended for hire from unattended station. This European Standard is intended to cover all common...
July 1, 2015
Cycles - Electrically power assisted cycles - EPAC Bicycles
NEN-EN 15194 applies to EPAC bicycles for private and commercial use with exception of EPAC intended for hire from unattended station. This European Standard is intended to cover all common...
NEN-EN 15194+A1
December 1, 2011
Cycles - Electrically power assisted cycles - EPAC Bicycles
This European Standard NEN-EN 15194:2009+A1:2011 is intended to cover electrically power assisted cycles of a type which have a maximum continuous rated power of 0,25 kW, of which the output is...
April 1, 2010
Cycles - Electrically power assisted cycles - EPAC Bicycles
A description is not available for this item.
February 1, 2009
Cycles - Electrically power assisted cycles - EPAC Bicycles
This European Standard is intended to cover electrically power assisted cycles of a type which have a maximum continuous rated power of 0,25 kW, of which the output is progressively reduced and...
July 1, 2007
Cycles - Electrically power assisted cycles - EPAC Bicycles
This European Standard is intended to cover electrically power assisted cycles of a type which have a maximum continuous rated power of 0,25 kW, of which the output is progressively reduced and...
April 1, 2005
Cycles - Electrically power assisted cycles - EPAC bicycle
This European Standard is intended to cover electrically power assisted cycles of a type which have a maximum continuous rated power of 0,25 kW, of which the output is progressively reduced and...
Advertisement