NEN-EN 15194

Cycles - Electrically power assisted cycles - EPAC Bicycles

inactive
Organization: NEN
Publication Date: 1 July 2015
Status: inactive
Page Count: 136
ICS Code (Cycles): 43.150
ICS Code (Electric road vehicles): 43.120
scope:

NEN-EN 15194 applies to EPAC bicycles for private and commercial use with exception of EPAC intended for hire from unattended station. This European Standard is intended to cover all common significant hazards, hazardous situations and events (see Clause 4) of electrically power assisted bicycles, when used as intended and under condition of misuse that are reasonably foreseeable by the manufacturer. This European Standard is intended to cover electrically power assisted bicycles of a type which have a maximum continuous rated power of 0,25 kW, of which the output is progressively reduced and finally cut off as the EPAC reaches a speed of 25 km/h, or sooner, if the cyclist stops pedalling. This European Standard specifies requirements and test methods for engine power management systems, electrical circuits including the charging system for the design and assembly of electrically power assisted bicycles and sub-assemblies for systems having a rated voltage up to and including 48 V d.c. or integrated battery charger with a nominal 230 V a.c. input. This European Standard specifies safety and safety related performance requirements for the design, assembly, and testing of EPAC bicycles and subassemblies intended for use on public roads, and lays down guidelines for instructions on the use and care of such bicycles. This European Standard applies to EPAC bicycles that have a maximum saddle height of 635 mm or more and that are intended for use on public roads. This European Standard is not applicable to EPACs which are manufactured before the date of its publication as EN.

Document History

August 1, 2023
Cycles - Electrically power assisted cycles - EPAC Bicycles
This European Standard applies to EPAC bicycles for private and commercial use with exception of EPAC intended for hire from unattended station. This European Standard is intended to cover all...
March 1, 2022
Cycles - Electrically power assisted cycles - EPAC Bicycles
A description is not available for this item.
November 1, 2021
Cycles - Electrically power assisted cycles - EPAC Bicycles
A description is not available for this item.
October 1, 2017
Cycles - Electrically power assisted cycles - EPAC Bicycles
NEN-EN 15194 applies to EPAC bicycles for private and commercial use with exception of EPAC intended for hire from unattended station. This European Standard is intended to cover all common...
NEN-EN 15194
July 1, 2015
Cycles - Electrically power assisted cycles - EPAC Bicycles
NEN-EN 15194 applies to EPAC bicycles for private and commercial use with exception of EPAC intended for hire from unattended station. This European Standard is intended to cover all common...
December 1, 2011
Cycles - Electrically power assisted cycles - EPAC Bicycles
This European Standard NEN-EN 15194:2009+A1:2011 is intended to cover electrically power assisted cycles of a type which have a maximum continuous rated power of 0,25 kW, of which the output is...
April 1, 2010
Cycles - Electrically power assisted cycles - EPAC Bicycles
A description is not available for this item.
February 1, 2009
Cycles - Electrically power assisted cycles - EPAC Bicycles
This European Standard is intended to cover electrically power assisted cycles of a type which have a maximum continuous rated power of 0,25 kW, of which the output is progressively reduced and...
July 1, 2007
Cycles - Electrically power assisted cycles - EPAC Bicycles
This European Standard is intended to cover electrically power assisted cycles of a type which have a maximum continuous rated power of 0,25 kW, of which the output is progressively reduced and...
April 1, 2005
Cycles - Electrically power assisted cycles - EPAC bicycle
This European Standard is intended to cover electrically power assisted cycles of a type which have a maximum continuous rated power of 0,25 kW, of which the output is progressively reduced and...

References

Advertisement