NEN-EN 2632

Aerospace Series - Aluminium alloy AL-P7075-T73511 - Extruded bars and sections a or D ≤ 100 mm with peripheral coarse grain control

inactive
Organization: NEN
Publication Date: 1 December 1993
Status: inactive
Page Count: 7
ICS Code (Aluminium): 49.025.20

Document History

November 1, 2005
Aerospace series - Aluminium alloy AL-P7075-T73511 - Extruded bar and s ection a or D ≤100 mm with peripheral coarse grain control
This standard specifies the requirements relating to: Aluminium alloy AL-P7075- T73511 Extruded bar and section a or D d 150 mm with peripheral coarse grain control for aerospace applications. This...
NEN-EN 2632
December 1, 1993
Aerospace Series - Aluminium alloy AL-P7075-T73511 - Extruded bars and sections a or D ≤ 100 mm with peripheral coarse grain control
A description is not available for this item.
Advertisement