NEN-EN 2632

Aerospace series - Aluminium alloy AL-P7075-T73511 - Extruded bar and s ection a or D ≤100 mm with peripheral coarse grain control

active, Most Current
Organization: NEN
Publication Date: 1 November 2005
Status: active
Page Count: 13
ICS Code (Aluminium): 49.025.20
scope:

This standard specifies the requirements relating to: Aluminium alloy AL-P7075- T73511 Extruded bar and section a or D d 150 mm with peripheral coarse grain control for aerospace applications. This standard may also be used to supply material in the T73510 condition if specified by the purchaser on the order and the product is marked accordingly.

Document History

NEN-EN 2632
November 1, 2005
Aerospace series - Aluminium alloy AL-P7075-T73511 - Extruded bar and s ection a or D ≤100 mm with peripheral coarse grain control
This standard specifies the requirements relating to: Aluminium alloy AL-P7075- T73511 Extruded bar and section a or D d 150 mm with peripheral coarse grain control for aerospace applications. This...
December 1, 1993
Aerospace Series - Aluminium alloy AL-P7075-T73511 - Extruded bars and sections a or D ≤ 100 mm with peripheral coarse grain control
A description is not available for this item.
Advertisement