NEN-EN 476

General requirements for components used in discharge pipes, drains and sewers

inactive
Organization: NEN
Publication Date: 1 June 2008
Status: inactive
Page Count: 26
ICS Code (External sewage systems): 93.030
scope:

This European Standard specifies general requirements for components inside and outside buildings such as pipes, fittings and manholes with their respective joints intended for use in discharge pipes, drains and sewers which operate as gravity systems allowing for a maximum pressure of 40 kPa. It also specifies general requirements for components used in hydraulically and pneumatically pressurised discharge pipes, drains and sewers. It provides basic specifications to be respected in material related product standards for these applications. It is not applicable for the direct evaluation of products. It is applicable as a reference for drawing up a product specification, if there is no product standard available. This European Standard covers components to be used in conveying in a satisfactory manner: - domestic wastewater; - rainwater and surface water; and - other waste waters acceptable for discharge into the system (e.g. industrial wastewater). This European Standard applies to components of circular and other cross sections. This European Standard applies equally to components which are factory-made and to those constructed on site, where applicable. This European Standard does not apply to components used for trenchless construction according to EN 14457 and for components used for renovation of drains and sewers according to EN 13380.

Document History

May 1, 2022
General requirements for components used in drains and sewers
This document specifies general requirements to be respected in product standards for components such as pipes, fittings, inspection chambers and manholes with their respective joints intended for...
September 1, 2020
General requirements for components used in drains and sewers
This document specifies general requirements to be respected in product standards for components such as pipes, fittings, inspection chambers and manholes with their respective joints intended for...
January 1, 2011
General requirements for components used in drains and sewers
This European Standard specifies general requirements for components inside and outside buildings such as pipes, fittings and manholes with their respective joints intended for use in discharge...
NEN-EN 476
June 1, 2008
General requirements for components used in discharge pipes, drains and sewers
This European Standard specifies general requirements for components inside and outside buildings such as pipes, fittings and manholes with their respective joints intended for use in discharge...
January 1, 1998
General requirements for components used in discharge pipes, drains and sewers for gravity systems
Specifies general requirements for components such as pipes, fittings and manholes with their respective joints intended for use in discharge pipes, drains and sewers which operate as gravity systems...
June 1, 1991
General requirements for components used in discharge pipes, drains and sewers for gravity systems
Specifies general requirements for components such as pipes, fittings and manholes with their respective joints intended for use in discharge pipes, drains and sewers which operate as gravity systems...
Advertisement