NEN-EN 476
General requirements for components used in drains and sewers
| Organization: | NEN |
| Publication Date: | 1 September 2020 |
| Status: | inactive |
| Page Count: | 34 |
| ICS Code (External sewage systems): | 93.030 |
| ICS Code (Pipelines and its parts for external sewage systems): | 23.040.05 |
scope:
This document specifies general requirements to be respected in product standards for components such as pipes, fittings, inspection chambers and manholes with their respective joints intended for use in drains and sewers inside and outside buildings which operate as gravity systems allowing for a maximum pressure of 40 kPa.
It also specifies general requirements for components used in hydraulically and pneumatically pressurized discharge pipes, drains and sewers.
NOTE 1 Where the term "inside buildings" is used in the context of components fixed inside buildings, it also includes discharge pipes and fittings fixed on external surfaces of buildings
NOTE 2 This document is not a product standard and therefore not intended for the direct evaluation of products.
This document covers components to be used in conveying in a satisfactory manner:
- domestic wastewater;
- rainwater and surface water; and
- other waste waters acceptable for discharge into the system (e.g. industrial wastewater).
This document applies to components of circular and other cross sections.
This document applies equally to components which are factory-made and to those constructed on site, where applicable.
NOTE 3 This document does not apply to components used for trenchless construction according to EN 14457 and for components used for renovation of drains and sewers according to EN 13380.
This document does not supersede the functional requirements of a complete system as defined in EN 752.
Document History