CEN - EN 124-1

Gully tops and manhole tops for vehicular and pedestrian areas - Part 1: Definitions, classification, general principles of design, performance requirements and test methods

active, Most Current
Organization: CEN
Publication Date: 1 June 2015
Status: active
Page Count: 50
ICS Code (Road equipment and installations): 93.080.30
scope:

This European Standard is applicable to manhole tops and gully tops with a clear opening up to and including 1 000 mm for covering gullies, manholes and inspection chambers installed in areas subjected to pedestrian and/or vehicular traffic. It specifies definitions, classification, general principles of design, performance requirements and test methods for gully tops and manhole tops according to:

- EN 124-2, for gully tops and manhole tops made of cast iron;

- EN 124-3, for gully tops and manhole tops made of steel or aluminium alloys;

- EN 124-4, for gully tops and manhole tops made of steel reinforced concrete;

- EN 124-5, for gully tops and manhole tops made of composite materials;

- EN 124-6, for gully tops and manhole tops made of polypropylene (PP), polyethylene (PE) or unplasticized poly(vinyl chloride) (PVC-U).

Part 1 is only applicable in combination with at least one of the standards EN 124-2, EN 124-3, EN 124-4, EN 124-5 and EN 124-6 each of which has this Part 1 as an integral part.

This European Standard is not applicable to:

- gratings/covers as part of prefabricated drainage channels according to EN 1433,

- floor and roof gullies in buildings which are specified in EN 1253 (all parts),

- surface boxes.

Document History

EN 124-1
June 1, 2015
Gully tops and manhole tops for vehicular and pedestrian areas - Part 1: Definitions, classification, general principles of design, performance requirements and test methods
This European Standard is applicable to manhole tops and gully tops with a clear opening up to and including 1 000 mm for covering gullies, manholes and inspection chambers installed in areas...

References

Advertisement