NEN-EN 50227
Control circuit devices and switching elements proximity sensors, d.c. interface for proximity sensors and switching amplifiers (NAMUR)
inactive
| Organization: | NEN |
| Publication Date: | 1 February 1996 |
| Status: | inactive |
| ICS Code (Switches): | 29.120.40 |
scope:
Applies to proximity sensors connected for operation by a two-wire connecting conductor to the control input of a switching amplifier. The switching amplifier contains a d.c. source to supply the control circuit and is controlled by the variable internal resistance of the proximity sensor.
Document History
October 1, 1997
Control circuit devices and switching elements proximity sensors, d.c. interface for proximity sensors and switching amplifiers (NAMUR)
Applies to proximity sensors connected for operation by a two-wire connecting conductor to the control input of a switching amplifier. The switching amplifier contains a d.c. source to supply the...
NEN-EN 50227
February 1, 1996
Control circuit devices and switching elements proximity sensors, d.c. interface for proximity sensors and switching amplifiers (NAMUR)
Applies to proximity sensors connected for operation by a two-wire connecting conductor to the control input of a switching amplifier. The switching amplifier contains a d.c. source to supply the...