NEN-EN 50227

Control circuit devices and switching elements proximity sensors, d.c. interface for proximity sensors and switching amplifiers (NAMUR)

inactive, Most Current
Organization: NEN
Publication Date: 1 October 1997
Status: inactive
Page Count: 16
ICS Code (Switches): 29.120.40
scope:

Applies to proximity sensors connected for operation by a two-wire connecting conductor to the control input of a switching amplifier. The switching amplifier contains a d.c. source to supply the control circuit and is controlled by the variable internal resistance of the proximity sensor.

Document History

NEN-EN 50227
October 1, 1997
Control circuit devices and switching elements proximity sensors, d.c. interface for proximity sensors and switching amplifiers (NAMUR)
Applies to proximity sensors connected for operation by a two-wire connecting conductor to the control input of a switching amplifier. The switching amplifier contains a d.c. source to supply the...
February 1, 1996
Control circuit devices and switching elements proximity sensors, d.c. interface for proximity sensors and switching amplifiers (NAMUR)
Applies to proximity sensors connected for operation by a two-wire connecting conductor to the control input of a switching amplifier. The switching amplifier contains a d.c. source to supply the...
Advertisement