NEN-EN 50475

Basic standard for the calculation and the measurement of human exposure to electromagnetic fields from broadcasting service transmitters in the MF and HF bands (3 MHz - 30 MHz)

inactive
Organization: NEN
Publication Date: 1 May 2006
Status: inactive
Page Count: 24
ICS Code (Radiation protection): 13.280
scope:

This standard applies to short wave broadcast transmitters and installations operating in the frequency range 3 MHz to 30 MHz. The objective of the standard is to specify, for such a frequency band, basic information allowing the definition of a method for assessment of compliance related to human exposure to radio frequency electromagnetic fields.

Document History

November 1, 2008
Basic standard for the calculation and the measurement of human exposure to electromagnetic fields from broadcasting service transmitters in the HF bands (3 MHz - 30 MHz)
This standard applies to short wave broadcast transmitters and installations operating in the frequency range 3 MHz to 30 MHz. The objective of the standard is to specify, for such a frequency band,...
NEN-EN 50475
May 1, 2006
Basic standard for the calculation and the measurement of human exposure to electromagnetic fields from broadcasting service transmitters in the MF and HF bands (3 MHz - 30 MHz)
This standard applies to short wave broadcast transmitters and installations operating in the frequency range 3 MHz to 30 MHz. The objective of the standard is to specify, for such a frequency band,...
Advertisement