NEN-EN 50475
Basic standard for the calculation and the measurement of human exposure to electromagnetic fields from broadcasting service transmitters in the HF bands (3 MHz - 30 MHz)
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 November 2008 |
| Status: | active |
| Page Count: | 25 |
| ICS Code (Radiation protection): | 13.280 |
scope:
This standard applies to short wave broadcast transmitters and installations operating in the frequency range 3 MHz to 30 MHz. The objective of the standard is to specify, for such a frequency band, basic information allowing the definition of a method for assessment of compliance related to human exposure to radio frequency electromagnetic fields.
Document History
NEN-EN 50475
November 1, 2008
Basic standard for the calculation and the measurement of human exposure to electromagnetic fields from broadcasting service transmitters in the HF bands (3 MHz - 30 MHz)
This standard applies to short wave broadcast transmitters and installations operating in the frequency range 3 MHz to 30 MHz. The objective of the standard is to specify, for such a frequency band,...
May 1, 2006
Basic standard for the calculation and the measurement of human exposure to electromagnetic fields from broadcasting service transmitters in the MF and HF bands (3 MHz - 30 MHz)
This standard applies to short wave broadcast transmitters and installations operating in the frequency range 3 MHz to 30 MHz. The objective of the standard is to specify, for such a frequency band,...