NEN-EN 50414

Test methods for analysis of lead in PVC taken from insulation and sheath of electric and optical fibre cables - Method A: Total lead content determination with flame excitation atomic absorption spectrometry - Method B: Qualitative analysis of lead by lead sulphide staining

active, Most Current
Organization: NEN
Publication Date: 1 May 2006
Status: active
Page Count: 17
ICS Code (Plastics and rubber insulating materials): 29.035.20
scope:

This European Standard describes two methods for the analysis of lead in PVC-insulating and sheathing materials for electric and for optical fibre cables. The samples of PVC are taken from the finished cable. Method A provides a quantitative method and Method B provides a qualitative method. Both Method A and Method B are applicable to products having a total lead content greater than or equal to 0,01 %.

Document History

NEN-EN 50414
May 1, 2006
Test methods for analysis of lead in PVC taken from insulation and sheath of electric and optical fibre cables - Method A: Total lead content determination with flame excitation atomic absorption spectrometry - Method B: Qualitative analysis of lead by lead sulphide staining
This European Standard describes two methods for the analysis of lead in PVC-insulating and sheathing materials for electric and for optical fibre cables. The samples of PVC are taken from the...
June 1, 2004
Insulating and sheating materials of electric and optical fibre cables - Test methods for analysis of lead in PVC - Method A: Total lead content determination with flame excitation atomic absorption spectrometry - Method B: Qualitative analysis of lead by lead sulphide staining
This European Standard describes two methods for the analysis of lead in PVC-insulating and sheathing materials for electric and for optical fibre cables. The samples of PVC are taken from the...
Advertisement