NEN-EN 50414

Insulating and sheating materials of electric and optical fibre cables - Test methods for analysis of lead in PVC - Method A: Total lead content determination with flame excitation atomic absorption spectrometry - Method B: Qualitative analysis of lead by lead sulphide staining

inactive
Organization: NEN
Publication Date: 1 June 2004
Status: inactive
Page Count: 14
ICS Code (Plastics and rubber insulating materials): 29.035.20
scope:

This European Standard describes two methods for the analysis of lead in PVC-insulating and sheathing materials for electric and for optical fibre cables. The samples of PVC are taken from the finished cable. Method A provides a quantitative method and Method B provides a qualitative method. Both Method A and Method B are applicable to products having a total lead content greater than or equal to 0,01 %.

Document History

May 1, 2006
Test methods for analysis of lead in PVC taken from insulation and sheath of electric and optical fibre cables - Method A: Total lead content determination with flame excitation atomic absorption spectrometry - Method B: Qualitative analysis of lead by lead sulphide staining
This European Standard describes two methods for the analysis of lead in PVC-insulating and sheathing materials for electric and for optical fibre cables. The samples of PVC are taken from the...
NEN-EN 50414
June 1, 2004
Insulating and sheating materials of electric and optical fibre cables - Test methods for analysis of lead in PVC - Method A: Total lead content determination with flame excitation atomic absorption spectrometry - Method B: Qualitative analysis of lead by lead sulphide staining
This European Standard describes two methods for the analysis of lead in PVC-insulating and sheathing materials for electric and for optical fibre cables. The samples of PVC are taken from the...
Advertisement