NEN-EN 744
Plastics piping and ducting systems - Thermoplastics pipes - Test method for resistance to external blows by the round-the-clock method
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 May 1995 |
| Status: | inactive |
| Page Count: | 19 |
| ICS Code (Plastics pipes): | 23.040.20 |
scope:
Specifies a method for determining the resistance to external blows of thermoplastics pipes with circular cross sections by using the round-the-clock method. The method is intended to be applied to isolated batches of pipe. For type testing and audit testing, 0°C and/or -20°C are applicable.
Document History
NEN-EN 744
May 1, 1995
Plastics piping and ducting systems - Thermoplastics pipes - Test method for resistance to external blows by the round-the-clock method
Specifies a method for determining the resistance to external blows of thermoplastics pipes with circular cross sections by using the round-the-clock method. The method is intended to be applied to...