NEN-EN-ISO 3127
Thermoplastics pipes - Determination of resistance to external blows - Round-the-clock method
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 October 2017 |
| Status: | active |
| ICS Code (Plastics pipes): | 23.040.20 |
scope:
NEN-EN-ISO 3127 specifies a method for the determination of the resistance to external blows of thermoplastics pipes of circular cross-section (round-the-clock method). This method is applicable to isolated batches of pipe tested at 0 °C.
Document History
NEN-EN-ISO 3127
October 1, 2017
Thermoplastics pipes - Determination of resistance to external blows - Round-the-clock method
NEN-EN-ISO 3127 specifies a method for the determination of the resistance to external blows of thermoplastics pipes of circular cross-section (round-the-clock method). This method is applicable to...