NEN-EN-IEC 61558-2-13
Safety of power transformers, power supply units and similar devices - Part 2-13: Particular requirements for auto-transformers voor general use
inactive
| Organization: | NEN |
| Publication Date: | 1 March 2000 |
| Status: | inactive |
| Page Count: | 40 |
| ICS Code (Transformers. Reactors): | 29.180 |
scope:
Deals with all aspects of safety such as electrical, thermal and mechanical.
Document History
May 1, 2009
Safety of transformers, reactors, power supply units and similar products for supply voltages up to 1 100 V - Part 2-13: Particular requirements and tests for auto transformers and power supply units incorporating auto transformers
This part of IEC 61558 deals with the safety of auto transformers for general applications and power supply units incorporating auto transformers for general applications. Transformers incorporating...
NEN-EN-IEC 61558-2-13
March 1, 2000
Safety of power transformers, power supply units and similar devices - Part 2-13: Particular requirements for auto-transformers voor general use
Deals with all aspects of safety such as electrical, thermal and mechanical.