NEN-EN-IEC 61558-2-13

Safety of transformers, reactors, power supply units and similar products for supply voltages up to 1 100 V - Part 2-13: Particular requirements and tests for auto transformers and power supply units incorporating auto transformers

active, Most Current
Organization: NEN
Publication Date: 1 May 2009
Status: active
Page Count: 26
ICS Code (Transformers. Reactors): 29.180
scope:

This part of IEC 61558 deals with the safety of auto transformers for general applications and power supply units incorporating auto transformers for general applications. Transformers incorporating electronic circuits are also covered by this standard.

Document History

NEN-EN-IEC 61558-2-13
May 1, 2009
Safety of transformers, reactors, power supply units and similar products for supply voltages up to 1 100 V - Part 2-13: Particular requirements and tests for auto transformers and power supply units incorporating auto transformers
This part of IEC 61558 deals with the safety of auto transformers for general applications and power supply units incorporating auto transformers for general applications. Transformers incorporating...
March 1, 2000
Safety of power transformers, power supply units and similar devices - Part 2-13: Particular requirements for auto-transformers voor general use
Deals with all aspects of safety such as electrical, thermal and mechanical.
Advertisement