NEN-EN-ISO 10088
Small craft - Permanently installed fuel systems and fixed fuel tanks
| Organization: | NEN |
| Publication Date: | 1 January 1999 |
| Status: | inactive |
| Page Count: | 23 |
| ICS Code (Small craft): | 47.080 |
scope:
Specifies requirements for design, materials, construction, installation and testing of permanently installed fuel systems and fixed fuel tanks for internal combustion engines. It applies to all parts of permanently installed diesel and petrol fuel systems and fixed fuel tanks, from the fuel fill opening to the point of connection with the propulsion or auxiliary engine on inboard- and outboard-powered small craft of up to 24 m hull length.
Document History