NEN-EN-ISO 10088

Small craft - Permanently installed fuel systems and fixed fuel tanks

inactive
Organization: NEN
Publication Date: 1 July 2001
Status: inactive
Page Count: 26
ICS Code (Small craft): 47.080
scope:

Specifies requirements for design, materials, construction, installation and testing of permanently installed fuel systems and fixed fuel tanks for internal combustion engines. It applies to all parts of permanently installed diesel and petrol fuel systems and fixed fuel tanks, from the fuel fill opening to the point of connection with the propulsion or auxiliary engine on inboard- and outboard-powered small craft of up to 24 m hull length.

Document History

April 1, 2023
Small craft - Permanently installed fuel systems
This document specifies the requirements for the design, materials, construction, installation and testing of permanently installed fuel systems as installed for internal combustion engines. It...
August 1, 2017
Small craft - Permanently installed fuel systems
NEN-EN-ISO 10088 specifies the requirements for the design, materials, construction, installation and testing of permanently installed fuel systems as installed for internal combustion engines. It...
September 1, 2013
Small craft - Permanently installed fuel systems
This International Standard specifies the requirements for the design, materials, construction, installation and testing of permanently installed fuel systems as installed for internal combustion...
May 1, 2012
Small craft - Permanently installed fuel systems
This International Standard specifies the requirements for the design, materials, construction, installation and testing of permanently installed fuel systems as installed for internal combustion...
September 1, 2009
Small craft - Permanently installed fuel systems
This International Standard specifies the requirements for the design, materials, construction, installation and testing of permanently installed fuel systems as installed for internal combustion...
NEN-EN-ISO 10088
July 1, 2001
Small craft - Permanently installed fuel systems and fixed fuel tanks
Specifies requirements for design, materials, construction, installation and testing of permanently installed fuel systems and fixed fuel tanks for internal combustion engines. It applies to all...
January 1, 1999
Small craft - Permanently installed fuel systems and fixed fuel tanks
Specifies requirements for design, materials, construction, installation and testing of permanently installed fuel systems and fixed fuel tanks for internal combustion engines. It applies to all...
Advertisement