NEN-EN-IEC 61811-10

Electromechanical elementary relays of assessed quality - Part 10: Sectional specification - Relays for industrial application

inactive, Most Current
Organization: NEN
Publication Date: 1 March 2003
Status: inactive
Page Count: 34
ICS Code (Relays): 29.120.70
scope:

Is based on the basic relay standard IEC 61810-1 as well as on the generic specification IEC 61811-1 and selects from IEC 61810-7 the appropriate test and measurement procedures to be used in detail specifications derived from this specification.

Document History

NEN-EN-IEC 61811-10
March 1, 2003
Electromechanical elementary relays of assessed quality - Part 10: Sectional specification - Relays for industrial application
Is based on the basic relay standard IEC 61810-1 as well as on the generic specification IEC 61811-1 and selects from IEC 61810-7 the appropriate test and measurement procedures to be used in detail...

References

Advertisement