NEN-EN-IEC 61811-1

Electromechanical telecom elementary relays of assessed quality - Part 1: Generic specification and blank detail specification

active, Most Current
Organization: NEN
Publication Date: 1 April 2015
Status: active
Page Count: 127
ICS Code (Relays): 29.120.70
scope:

NEN-EN-IEC 61811-1 applies to electromechanical telecom elementary relays. Relays according to this standard are provided for the operation in telecommunication applications. However, as electromechanical elementary relays, they are also suitable for particular industrial and other applications. This standard selects from IEC 61810 series and other sources the appropriate methods of test to be used in detail specifications derived from this specification, and contains basic test schedules to be used in the preparation of such specifications in accordance with this standard. Detailed test schedules are contained in the detail specifications

Document History

NEN-EN-IEC 61811-1
April 1, 2015
Electromechanical telecom elementary relays of assessed quality - Part 1: Generic specification and blank detail specification
NEN-EN-IEC 61811-1 applies to electromechanical telecom elementary relays. Relays according to this standard are provided for the operation in telecommunication applications. However, as...
August 1, 1999
Electromechanical non-specified-time all-or-nothing relays of assessed quality - Part 1: Generic Specification
Is a generic specification and applies to electromechanical non-specified time all-or-nothing relays of assessed quality.

References

Advertisement