NEN-EN-IEC 61811-54

Electromechanical all-or-nothing relays - Part 54: Blank detail specification - Electromechanical all-or-nothing telecom relays of assessed quality - Two change-over contacts, 15 mm x 7,5 mm base

inactive, Most Current
Organization: NEN
Publication Date: 1 June 2002
Status: inactive
Page Count: 46
ICS Code (Relays): 29.120.70
scope:

Is a blank detail specification applicable to electromechanical all-or-nothing telecom relays of assessed quality. Relays according to this standard are provided for the operation in telecommunication applications. However, as electromechanical all-or-nothing relays they are also suitable for particular industrial and other applications.

Document History

NEN-EN-IEC 61811-54
June 1, 2002
Electromechanical all-or-nothing relays - Part 54: Blank detail specification - Electromechanical all-or-nothing telecom relays of assessed quality - Two change-over contacts, 15 mm x 7,5 mm base
Is a blank detail specification applicable to electromechanical all-or-nothing telecom relays of assessed quality. Relays according to this standard are provided for the operation in...

References

Advertisement