NEN-EN-IEC 61811-52
Electromechanical all-or-nothing relays - Part 52: Blank detail specification - Electromechanical all-or-nothing telecom relays of assessed quality - Two change-over contacts, 20 mm x 10 mm base
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 June 2002 |
| Status: | inactive |
| Page Count: | 38 |
| ICS Code (Relays): | 29.120.70 |
scope:
Is a blank detail specification applicable to electromechanical all-or-nothing telecom relays of assessed quality. Relays according to this standard are provided for operation in telecommunication applications. However, as electromechanical all-or-nothing relays they are also suitable for particular industrial and other applications.
Document History
NEN-EN-IEC 61811-52
June 1, 2002
Electromechanical all-or-nothing relays - Part 52: Blank detail specification - Electromechanical all-or-nothing telecom relays of assessed quality - Two change-over contacts, 20 mm x 10 mm base
Is a blank detail specification applicable to electromechanical all-or-nothing telecom relays of assessed quality. Relays according to this standard are provided for operation in telecommunication...