NEN-EN-ISO 10882-1
Health and safety in welding and allied processes - Sampling of airborne particles and gases in the operator's breathing zone - Part 1: Sampling of airborne particles
| Organization: | NEN |
| Publication Date: | 1 March 2001 |
| Status: | inactive |
| Page Count: | 40 |
| ICS Code (Occupational safety. Industrial hygiene): | 13.100 |
| ICS Code (Welding, brazing and soldering in general): | 25.160.01 |
scope:
Specifies a procedure for personal sampling of airborne particles in welding and allied processes. The procedure describes determination of personal exposure to welding fume and other airborne particles generated by welding related operations. The general background level of airborne particles in the workplace atmosphere influences personal exposure, and therefore the role of fixed point sampling is also considered. Guidance is given on the use of chemical analysis to determine personal exposure to specific chemical agents present in welding fume, but analytical methods are not described.
Document History