NEN-EN-ISO 10882-1
Health and safety in welding and allied processes - Sampling of airborne particles and gases in the operator's breathing zone - Part 1: Sampling of airborne particles
| Organization: | NEN |
| Publication Date: | 1 October 2011 |
| Status: | active |
| Page Count: | 50 |
| ICS Code (Workplace atmospheres): | 13.040.30 |
| ICS Code (Occupational safety. Industrial hygiene): | 13.100 |
| ICS Code (Welding, brazing and soldering in general): | 25.160.01 |
scope:
This Part of ISO 10882 specifies a procedure for personal sampling of airborne particles from welding and allied processes. It also specifies a procedure for gravimetric determination of personal exposure to airborne particles in the operator's breathing zone and provides references to suitable methods, described in other standards, on the use of chemical analysis to determine personal exposure to specific chemical agents present in welding fume and other airborne particles generated by welding related operations. The general background level of airborne particles in the workplace atmosphere influences personal exposure and therefore the role of fixed point sampling is also considered.
Document History