NEN-EN-ISO 11591
Small craft, engine-driven - Field of vision from helm position
inactive
| Organization: | NEN |
| Publication Date: | 1 January 2008 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Small craft): | 47.080 |
scope:
This International Standard specifies requirements for the field of vision from the helm position, forward and astern, in engine-driven small craft of up to 24 m length of hull. It is not applicable to: - tiller-steered craft (3.10) with maximum speed less than 10 knots; - sailing craft (3.11).
Document History
April 1, 2023
Small craft - Field of vision from the steering position
A description is not available for this item.
November 1, 2020
Small craft - Field of vision from the steering position
A description is not available for this item.
May 1, 2019
Small craft - Field of vision from the steering position
A description is not available for this item.
September 1, 2011
Small craft, engine-driven - Field of vision from helm position
This International Standard specifies requirements for the field of vision from the helm position, forward and astern, in engine-driven small craft of up to 24 m length of hull. It is not applicable...
NEN-EN-ISO 11591
January 1, 2008
Small craft, engine-driven - Field of vision from helm position
This International Standard specifies requirements for the field of vision from the helm position, forward and astern, in engine-driven small craft of up to 24 m length of hull. It is not applicable...
February 1, 2001
Small craft, engine-driven - Field of vision from helm position
Specifies requirements for the field of vision from the helm position, forward and astern, in small engine-driven craft of hull lenght up to 24 m.